multicomp PRO Battery Holder, Aa, Through Hole; Battery Sizes Accepted Multicomp Pro MP000324

Description
BATTERY HOLDER, AA, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
BATTERY HOLDER, AA, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, Aa, Through Hole; Battery Sizes Accepted Multicomp Pro - 07AH4341 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Through Hole; Battery Sizes Accepted Multicomp Pro
07AH4341
Battery Holder, Aa, Through Hole; Battery Sizes Accepted Multicomp Pro 07AH4341
BATTERY HOLDER, AA, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BATTERY HOLDER, AA, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 07AH4341
Product Name Battery Holder, Aa, Through Hole; Battery Sizes Accepted Multicomp Pro
Cell Size AA
Unlock Full Specs
to access all available technical data

Similar Products

Polarized THM Holder for 18350 Battery - 1095P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
Coin Cell Battery Holders - 1-1775485-1 - TE Connectivity
Specs
Mounting Board Mount
View Details
3 suppliers
 - 4019878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Cell Size AA
View Details