multicomp PRO Battery Holder, Pp3, Snap On, Pk5; Battery Sizes Accepted Multicomp Pro MP000298

Description
BATTERY HOLDER, PP3, SNAP ON, PK5; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Battery Holder Mount:Snap On; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
BATTERY HOLDER, PP3, SNAP ON, PK5; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Battery Holder Mount:Snap On; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, Pp3, Snap On, Pk5; Battery Sizes Accepted Multicomp Pro - 07AH4321 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Pp3, Snap On, Pk5; Battery Sizes Accepted Multicomp Pro
07AH4321
Battery Holder, Pp3, Snap On, Pk5; Battery Sizes Accepted Multicomp Pro 07AH4321
BATTERY HOLDER, PP3, SNAP ON, PK5; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Battery Holder Mount:Snap On; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BATTERY HOLDER, PP3, SNAP ON, PK5; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Battery Holder Mount:Snap On; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 07AH4321
Product Name Battery Holder, Pp3, Snap On, Pk5; Battery Sizes Accepted Multicomp Pro
Cell Size 9V
Unlock Full Specs
to access all available technical data

Similar Products

SMT Coin Cell Holder - SMTU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
 - 4641251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
SMT Holder for 6.8mm Cell-Tin Nickel Plated on T&R - 2998TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers