multicomp PRO Miniature Speaker, 4 Ohm, 500Hz-10Khz; Transducer Function Multicomp Pro MP000290

Description
MINIATURE SPEAKER, 4 OHM, 500HZ-10KHZ; Transducer Function:Speaker; Power Rating RMS:2W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:500Hz; Frequency Response Min:500Hz; Frequency Response Max:10kHz; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
MINIATURE SPEAKER, 4 OHM, 500HZ-10KHZ; Transducer Function:Speaker; Power Rating RMS:2W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:500Hz; Frequency Response Min:500Hz; Frequency Response Max:10kHz; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Speaker, 4 Ohm, 500Hz-10Khz; Transducer Function Multicomp Pro - 07AH4313 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Speaker, 4 Ohm, 500Hz-10Khz; Transducer Function Multicomp Pro
07AH4313
Miniature Speaker, 4 Ohm, 500Hz-10Khz; Transducer Function Multicomp Pro 07AH4313
MINIATURE SPEAKER, 4 OHM, 500HZ-10KHZ; Transducer Function:Speaker; Power Rating RMS:2W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:500Hz; Frequency Response Min:500Hz; Frequency Response Max:10kHz; Product Range:-; RoHS Compliant: Yes

MINIATURE SPEAKER, 4 OHM, 500HZ-10KHZ; Transducer Function:Speaker; Power Rating RMS:2W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:500Hz; Frequency Response Min:500Hz; Frequency Response Max:10kHz; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 07AH4313
Product Name Miniature Speaker, 4 Ohm, 500Hz-10Khz; Transducer Function Multicomp Pro
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Speakers - 526792 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Speakers - 2603-CAC40-04W110-08-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details