multicomp PRO Res, Aec-Q200, 220R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro MP000074

Description
RES, AEC-Q200, 220R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:220ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Description
RES, AEC-Q200, 220R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:220ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor AEC-Q200, 220R, 5%, 0.25W, 0805 from Multicomp Pro is a thick film chip resistor designed for various applications including metering, medical devices, automotive, power supplies, and LCD video monitors. It features a resistance value of 220 ohms with a tolerance of ±5%. The power rating is 0.25W at 70°C, and it operates within a temperature range of -55°C to +155°C. The maximum operating voltage is 150V, with a maximum overload voltage of 300V. This resistor is compliant with AEC-Q200 standards, ensuring reliability in automotive applications. The 0805 case style dimensions are 2.0mm x 1.25mm x 0.5mm, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The Resistor AEC-Q200, 220R, 5%, 0.25W, 0805 from Multicomp Pro is a thick film chip resistor designed for various applications including metering, medical devices, automotive, power supplies, and LCD video monitors. It features a resistance value of 220 ohms with a tolerance of ±5%. The power rating is 0.25W at 70°C, and it operates within a temperature range of -55°C to +155°C. The maximum operating voltage is 150V, with a maximum overload voltage of 300V. This resistor is compliant with AEC-Q200 standards, ensuring reliability in automotive applications. The 0805 case style dimensions are 2.0mm x 1.25mm x 0.5mm, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 220R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 28AH3923 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 220R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
28AH3923
Res, Aec-Q200, 220R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 28AH3923
RES, AEC-Q200, 220R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:220ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 220R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:220ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 220R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 41AH4531 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 220R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
41AH4531
Res, Aec-Q200, 220R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 41AH4531
RES, AEC-Q200, 220R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:220ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 220R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:220ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3923
Product Name Res, Aec-Q200, 220R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 220 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details