multicomp PRO Soldering Tip, Hoof 45 Deg, 5Mm; Tip / Nozzle Width Multicomp Pro MP000013

Description
SOLDERING TIP, HOOF 45 DEG, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:45° Hoof; For Use With:Multicomp Pro MP740054, MP740055, MP740060 & MP740061 80W Soldering Irons; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, HOOF 45 DEG, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:45° Hoof; For Use With:Multicomp Pro MP740054, MP740055, MP740060 & MP740061 80W Soldering Irons; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Hoof 45 Deg, 5Mm; Tip / Nozzle Width Multicomp Pro - 39AH6826 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Hoof 45 Deg, 5Mm; Tip / Nozzle Width Multicomp Pro
39AH6826
Soldering Tip, Hoof 45 Deg, 5Mm; Tip / Nozzle Width Multicomp Pro 39AH6826
SOLDERING TIP, HOOF 45 DEG, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:45° Hoof; For Use With:Multicomp Pro MP740054, MP740055, MP740060 & MP740061 80W Soldering Irons; Product Range:- RoHS Compliant: Yes

SOLDERING TIP, HOOF 45 DEG, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:45° Hoof; For Use With:Multicomp Pro MP740054, MP740055, MP740060 & MP740061 80W Soldering Irons; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH6826
Product Name Soldering Tip, Hoof 45 Deg, 5Mm; Tip / Nozzle Width Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1367195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details