multicomp PRO Plug, Low Voltage; Gender Multicomp Pro MP-121M (GREY)

Description
PLUG, LOW VOLTAGE; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:12V;RoHS Compliant: Yes
Datasheet
Description
PLUG, LOW VOLTAGE; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:12V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Low Voltage; Gender Multicomp Pro - 25R4803 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Low Voltage; Gender Multicomp Pro
25R4803
Plug, Low Voltage; Gender Multicomp Pro 25R4803
PLUG, LOW VOLTAGE; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:12V;RoHS Compliant: Yes

PLUG, LOW VOLTAGE; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:12V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25R4803
Product Name Plug, Low Voltage; Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products