multicomp PRO Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Multicore/loctite MM01001

Description
SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.81mm; External Diameter - Imperial:0.032"; Melting Temperature:183°C; Weight - Metric:453.592g RoHS Compliant: No
Description
SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.81mm; External Diameter - Imperial:0.032"; Melting Temperature:183°C; Weight - Metric:453.592g RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Multicore/loctite - 72C1198 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Multicore/loctite
72C1198
Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Multicore/loctite 72C1198
SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.81mm; External Diameter - Imperial:0.032"; Melting Temperature:183°C; Weight - Metric:453.592g RoHS Compliant: No

SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.81mm; External Diameter - Imperial:0.032"; Melting Temperature:183°C; Weight - Metric:453.592g RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 72C1198
Product Name Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Multicore/loctite
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024557 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details