multicomp PRO Insulating Kit; Insulator Body Material Multicomp MK3306

Description
INSULATING KIT; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:1kV; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:Insulating Kit; Length:19mm RoHS Compliant: Yes
Description
INSULATING KIT; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:1kV; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:Insulating Kit; Length:19mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insulating Kit; Insulator Body Material Multicomp - 50P9593 - Newark, An Avnet Company
Chicago, IL, United States
Insulating Kit; Insulator Body Material Multicomp
50P9593
Insulating Kit; Insulator Body Material Multicomp 50P9593
INSULATING KIT; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:1kV; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:Insulating Kit; Length:19mm RoHS Compliant: Yes

INSULATING KIT; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:1kV; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:Insulating Kit; Length:19mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 50P9593
Product Name Insulating Kit; Insulator Body Material Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film, Low Hardness - SARCON ® QR - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0118 to 0.0335 inch (0.3000 to 0.8500 mm)
Industry Electronics; Semiconductors, IC's
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Customized thermal pads thermal conductivity silicone gap filler pad - SF600D - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Precision Camera Module Adhesive Solutions - ALPHA ® HiTech ® AD13-9521B - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Single Component
Form / Shape Liquid
Industry Electronics; Semiconductors, IC's
View Details