The MJ4035 is an NPN high voltage medium power transistor in a TO-3 package designed for general purpose amplifier applications. It has a collector-emitter voltage rating of 100 V, a continuous collector current of 16 A, and a total power dissipation of 150 W at 25°C case temperature. The case dimensions range from 38.75 to 39.96 mm in height, 19.28 to 22.23 mm in width, and 7.96 to 9.28 mm in thickness. The thermal resistance from junction to case is 1.17 °C/W, with an operating junction temperature range of -65 to +200 °C. The transistor features a typical DC current gain of 3500 at Ic = 10 A and includes a built-in base-emitter shunt resistor. Peak collector current is rated at 20 A, and the emitter-base voltage is limited to 5 V.
TRANS, NPN, 100V, 16A, 200DEG C, 150W; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:16A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 29AH9875 |
| Product Name | Trans, Npn, 100V, 16A, 200Deg C, 150W; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Npn, 100V, 16A, 200Deg C, 150W; Transistor Polarity Multicomp Pro |