multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 1 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro MCWR04W1R00FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 1 ohm, 62.5 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 1 ohm, 62.5 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 1 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 85X6369 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
85X6369
Surface Mount Thick Film Resistor, Mcwr Series, 1 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 85X6369
Surface Mount Thick Film Resistor, MCWR Series, 1 ohm, 62.5 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1 ohm, 62.5 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 1 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 94X1076 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
94X1076
Surface Mount Thick Film Resistor, Mcwr Series, 1 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 94X1076
Surface Mount Thick Film Resistor, MCWR Series, 1 ohm, 62.5 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1 ohm, 62.5 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X6369
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 1 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details