multicomp PRO Inductor, 6.2Nh, 760Ma, 5%, 4.8Ghz; Inductance Multicomp Pro MCWL02JT6N2

Description
INDUCTOR, 6.2NH, 760MA, 5%, 4.8GHz; Inductance:6.2nH; DC Resistance Max:0.083ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:760mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 6.2NH, 760MA, 5%, 4.8GHz; Inductance:6.2nH; DC Resistance Max:0.083ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:760mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 6.2Nh, 760Ma, 5%, 4.8Ghz; Inductance Multicomp Pro - 20T1003 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.2Nh, 760Ma, 5%, 4.8Ghz; Inductance Multicomp Pro
20T1003
Inductor, 6.2Nh, 760Ma, 5%, 4.8Ghz; Inductance Multicomp Pro 20T1003
INDUCTOR, 6.2NH, 760MA, 5%, 4.8GHz; Inductance:6.2nH; DC Resistance Max:0.083ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:760mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes

INDUCTOR, 6.2NH, 760MA, 5%, 4.8GHz; Inductance:6.2nH; DC Resistance Max:0.083ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:760mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T1003
Product Name Inductor, 6.2Nh, 760Ma, 5%, 4.8Ghz; Inductance Multicomp Pro
Inductance Range 0.0062 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J333JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1910289P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 380 milliamps
Standards and Certifications RoHS
View Details
680MA 83MOHM Inductor and Choke - 71-0402CS-6N8XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details