The Resistor, 1K27, 0.1%, 0.25W, 1206, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 1.27 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 0.25W, and it can operate at a maximum voltage of 200V. The resistor is constructed with a high-grade ceramic body and utilizes a laser-trimmed resistive layer for precise resistance values. It exhibits a temperature coefficient of resistance (TCR) of 25 ppm/K, ensuring stability across varying temperatures. This component is RoHS compliant and is ideal for use in medical equipment, measuring instruments, communication devices, and computers.
RES, 1K27, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.27kohm;
RES, 1K27, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.27kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH9304 |
| Product Name | Res, 1K27, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 1270 ohms |