multicomp PRO Varistor, Multilayer, 20Vac, 0402; Voltage Rating Vac Multicomp Pro MCVZ1206M260AGT

Description
VARISTOR, MULTILAYER, 20VAC, 0402; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MULTILAYER, 20VAC, 0402; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 20Vac, 0402; Voltage Rating Vac Multicomp Pro - 93X4486 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 20Vac, 0402; Voltage Rating Vac Multicomp Pro
93X4486
Varistor, Multilayer, 20Vac, 0402; Voltage Rating Vac Multicomp Pro 93X4486
VARISTOR, MULTILAYER, 20VAC, 0402; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, MULTILAYER, 20VAC, 0402; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 93X4486
Product Name Varistor, Multilayer, 20Vac, 0402; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 85V 0.25A SOT-23 Diode and Rectifier - 280-BAL99 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details
2 suppliers
PIN Diode Switches - NPS3-20-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
SPADs - S16835-100DG - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details