Infineon Technologies AG Automotive 85V 0.25A SOT-23 Diode and Rectifier BAL99 E6327

Description
Rectifier Diode Switching Si 85V 0.25A 4ns Automotive 3-Pin SOT-23 T/R Product overview: BAL99 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.25A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.25A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99 E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Switching Si 85V 0.25A 4ns Automotive 3-Pin SOT-23 T/R Product overview: BAL99 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.25A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.25A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99 E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 85V 0.25A SOT-23 Diode and Rectifier - 280-BAL99 E6327 - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive 85V 0.25A SOT-23 Diode and Rectifier
280-BAL99 E6327
Automotive 85V 0.25A SOT-23 Diode and Rectifier 280-BAL99 E6327
Rectifier Diode Switching Si 85V 0.25A 4ns Automotive 3-Pin SOT-23 T/R Product overview: BAL99 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.25A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.25A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99 E6327 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching Si 85V 0.25A 4ns Automotive 3-Pin SOT-23 T/R Product overview: BAL99 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.25A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.25A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231206-BAL99 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231206-BAL99 E6327
Discrete Semiconductor Products 231206-BAL99 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 231206-BAL99 E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAL99 Alternative Parts (Cross-Reference): BAL99; BAL99E6433XT; BAL99E6433; BAL99E6327XT; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231206-BAL99 E6327
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAL99
Alternative Parts (Cross-Reference): BAL99; BAL99E6433XT; BAL99E6433; BAL99E6327XT;
Introduction Date: May 01, 1991
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-BAL99 E6327 231206-BAL99 E6327
Product Name Automotive 85V 0.25A SOT-23 Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG868C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 45 volts
View Details
 - BAS40/ZL,215 - Rochester Electronics
Nexperia B.V.
Specs
Package TO-236AB
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - 231298-BAR88-099L4E6327 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers
Diode Arrays - CC1918-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
4 suppliers