multicomp PRO Varistor, Multilayer, 4Vac, 0402; Voltage Rating Vac Multicomp Pro MCVZ0402M050AGT

Description
VARISTOR, MULTILAYER, 4VAC, 0402; Voltage Rating VAC:4V; Voltage Rating V DC:5.5V; Product Range:MCVZ0402 Series; Clamping Voltage Vc Max:20V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MULTILAYER, 4VAC, 0402; Voltage Rating VAC:4V; Voltage Rating V DC:5.5V; Product Range:MCVZ0402 Series; Clamping Voltage Vc Max:20V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 4Vac, 0402; Voltage Rating Vac Multicomp Pro - 93X4462 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 4Vac, 0402; Voltage Rating Vac Multicomp Pro
93X4462
Varistor, Multilayer, 4Vac, 0402; Voltage Rating Vac Multicomp Pro 93X4462
VARISTOR, MULTILAYER, 4VAC, 0402; Voltage Rating VAC:4V; Voltage Rating V DC:5.5V; Product Range:MCVZ0402 Series; Clamping Voltage Vc Max:20V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, MULTILAYER, 4VAC, 0402; Voltage Rating VAC:4V; Voltage Rating V DC:5.5V; Product Range:MCVZ0402 Series; Clamping Voltage Vc Max:20V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 93X4462
Product Name Varistor, Multilayer, 4Vac, 0402; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 33 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Hard To Find - 10MQ100NPBF - 1121072-10MQ100NPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details