multicomp PRO Cap, 10Μf, 80V, Smd; Ae Capacitor Case Multicomp Pro MCVVT080M100FB3L

Description
CAP, 10µF, 80V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:80V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Description
CAP, 10µF, 80V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:80V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Μf, 80V, Smd; Ae Capacitor Case Multicomp Pro - 94Y6129 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 80V, Smd; Ae Capacitor Case Multicomp Pro
94Y6129
Cap, 10Μf, 80V, Smd; Ae Capacitor Case Multicomp Pro 94Y6129
CAP, 10µF, 80V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:80V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 80V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:80V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6129
Product Name Cap, 10Μf, 80V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 158SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701319 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details