multicomp PRO Cap, 220Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro MCVVT035M221GB3L

Description
CAP, 220µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 220µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro - 94Y6106 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
94Y6106
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro 94Y6106
CAP, 220µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6148 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
98Y6148
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro 98Y6148
CAP, 220µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6106
Product Name Cap, 220Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details