multicomp PRO Cap, 22Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro MCVVT025M220EA1L

Description
CAP, 22µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 22µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro - 94Y6091 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro
94Y6091
Cap, 22Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro 94Y6091
CAP, 22µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6133 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro
98Y6133
Cap, 22Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro 98Y6133
CAP, 22µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6091
Product Name Cap, 22Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details