multicomp PRO Varistor, 135, 14Mm Disc; Voltage Rating Vac Multicomp Pro MCV820K14DS

Description
VARISTOR, 135, 14mm DISC; Voltage Rating VAC:50V; Voltage Rating VDC:66V; Product Range:14D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 135, 14mm DISC; Voltage Rating VAC:50V; Voltage Rating VDC:66V; Product Range:14D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 135, 14Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0059 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 135, 14Mm Disc; Voltage Rating Vac Multicomp Pro
23T0059
Varistor, 135, 14Mm Disc; Voltage Rating Vac Multicomp Pro 23T0059
VARISTOR, 135, 14mm DISC; Voltage Rating VAC:50V; Voltage Rating VDC:66V; Product Range:14D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 135, 14mm DISC; Voltage Rating VAC:50V; Voltage Rating VDC:66V; Product Range:14D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0059
Product Name Varistor, 135, 14Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: ESAD92-02R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.2000 mA
View Details
Dual high-speed switching diode - 1PS302,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details