multicomp PRO Varistor, 710, 14Mm Disc; Voltage Rating Vac Multicomp Pro MCV431K14DS

Description
VARISTOR, 710, 14mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:14D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 710, 14mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:14D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 710, 14Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0031 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 710, 14Mm Disc; Voltage Rating Vac Multicomp Pro
23T0031
Varistor, 710, 14Mm Disc; Voltage Rating Vac Multicomp Pro 23T0031
VARISTOR, 710, 14mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:14D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 710, 14mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:14D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0031
Product Name Varistor, 710, 14Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222388 - RS Components, Ltd.
Specs
Diode Type General Purpose; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: YG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
General-purpose Schottky diode - BAS70W,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details