multicomp PRO Varistor, 275, 5Mm Disc; Voltage Rating Vac Multicomp Pro MCV431K05DS

Description
VARISTOR, 275, 5mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:5D Series; Clamping Voltage Vc Max:275V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 275, 5mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:5D Series; Clamping Voltage Vc Max:275V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 275, 5Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0028 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 275, 5Mm Disc; Voltage Rating Vac Multicomp Pro
23T0028
Varistor, 275, 5Mm Disc; Voltage Rating Vac Multicomp Pro 23T0028
VARISTOR, 275, 5mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:5D Series; Clamping Voltage Vc Max:275V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 275, 5mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:5D Series; Clamping Voltage Vc Max:275V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0028
Product Name Varistor, 275, 5Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: TS985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details
Schottky barrier diode - 1PS79SB10,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details