multicomp PRO Varistor, 650, 14Mm Disc; Voltage Rating Vac Multicomp Pro MCV391K14DS

Description
VARISTOR, 650, 14mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:14D Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 650, 14mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:14D Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 650, 14Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0026 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 650, 14Mm Disc; Voltage Rating Vac Multicomp Pro
23T0026
Varistor, 650, 14Mm Disc; Voltage Rating Vac Multicomp Pro 23T0026
VARISTOR, 650, 14mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:14D Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 650, 14mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:14D Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0026
Product Name Varistor, 650, 14Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type SBD - Model: YG865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details