multicomp PRO Varistor, 340, 10Mm Disc; Voltage Rating Vac Multicomp Pro MCV201K10DS

Description
VARISTOR, 340, 10mm DISC; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:10D Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 340, 10mm DISC; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:10D Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 340, 10Mm Disc; Voltage Rating Vac Multicomp Pro - 22T9989 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 340, 10Mm Disc; Voltage Rating Vac Multicomp Pro
22T9989
Varistor, 340, 10Mm Disc; Voltage Rating Vac Multicomp Pro 22T9989
VARISTOR, 340, 10mm DISC; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:10D Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 340, 10mm DISC; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:10D Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9989
Product Name Varistor, 340, 10Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6531HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
PIN Diode Switches - NPS6-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details