multicomp PRO Varistor, 36, 10Mm Disc; Voltage Rating Vac Multicomp Pro MCV180K10DS

Description
VARISTOR, 36, 10mm DISC; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:10D Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 36, 10mm DISC; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:10D Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 36, 10Mm Disc; Voltage Rating Vac Multicomp Pro - 22T9984 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 36, 10Mm Disc; Voltage Rating Vac Multicomp Pro
22T9984
Varistor, 36, 10Mm Disc; Voltage Rating Vac Multicomp Pro 22T9984
VARISTOR, 36, 10mm DISC; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:10D Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 36, 10mm DISC; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:10D Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9984
Product Name Varistor, 36, 10Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
General-purpose Schottky diode - BAS70W,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details