General-purpose Schottky diode in a small SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm. It has a maximum reverse voltage of 70 V, a forward current of 70 mA, and a reverse current of 10 µA at 70 V and 25 °C. The forward voltage is 410 mV at 1 mA, and the diode capacitance is 2 pF at 0 V and 1 MHz. It operates with a junction temperature up to 150 °C and has a thermal resistance of 625 K/W. Applications include ultra high-speed switching and voltage clamping.
General-purpose Schottky diode in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325710-BAS70W,115
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70 V
Current - Average Rectified (Io): 70mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Current - Reverse Leakage @ Vr: 10 µA @ 70 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: SOT-323
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1727-4812-2,568-6012
Base Product Number: BAS70
RoHS Status: ROHS3 Compliant
BAS70 series; 1PS7xSB70 series - General-purpose Schottky diodes SC-70 3-Pin Product overview: BAS70W,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70W,115 can be used for catalog matching and distributor lookup.
Diode Schottky 70V 70mA (DC) Surface Mount SOT-323
Diode Schottky 70V 70mA (DC) Surface Mount SOT-323
Diode Schottky 70V 70mA (DC) Surface Mount SOT-323
DIODE SCHOTTKY 70V 70MA SOT323
DIODE SCHOTTKY 70V 70MA SOT323
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | BAS70W,115 | 1325710-BAS70W,115 | 280-BAS70W,115 | 1727-4812-6-ND | BAS70W,115 | BAS70W,115 |
| Product Name | General-purpose Schottky diode | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Applications | Switching | |||||
| Package | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IF | 70 mA |