multicomp PRO Varistor, 20V, 0805; Voltage Rating Vac Multicomp Pro MCV0805M050AGT

Description
VARISTOR, 20V, 0805; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:-; Clamping Voltage Vc Max:20V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:80A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 20V, 0805; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:-; Clamping Voltage Vc Max:20V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:80A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 20V, 0805; Voltage Rating Vac Multicomp Pro - 22T9934 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 20V, 0805; Voltage Rating Vac Multicomp Pro
22T9934
Varistor, 20V, 0805; Voltage Rating Vac Multicomp Pro 22T9934
VARISTOR, 20V, 0805; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:-; Clamping Voltage Vc Max:20V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:80A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 20V, 0805; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:-; Clamping Voltage Vc Max:20V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:80A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 20V, 0805, Full Reel; Voltage Rating Vac Multicomp Pro - 22T9935 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 20V, 0805, Full Reel; Voltage Rating Vac Multicomp Pro
22T9935
Varistor, 20V, 0805, Full Reel; Voltage Rating Vac Multicomp Pro 22T9935
VARISTOR, 20V, 0805, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:-; Clamping Voltage Vc Max:20V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:80A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 20V, 0805, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:-; Clamping Voltage Vc Max:20V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:80A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9934
Product Name Varistor, 20V, 0805; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z20FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: TP869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details