ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 6.3V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 38K4967 |
| Product Name | Aluminum Electrolytic Capacitor 330Uf, 6.3V, 20%, Radial; Capacitance Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| Features | Polarized |
| Capacitance Range | 330 microF |