multicomp PRO Terminal Block Header, Right Angle, 11 Position, 5.08Mm; Gender Multicomp Pro MCTE-03D11

Description
TERMINAL BLOCK HEADER, RIGHT ANGLE, 11 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, RIGHT ANGLE, 11 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, Right Angle, 11 Position, 5.08Mm; Gender Multicomp Pro - 54T7666 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, Right Angle, 11 Position, 5.08Mm; Gender Multicomp Pro
54T7666
Terminal Block Header, Right Angle, 11 Position, 5.08Mm; Gender Multicomp Pro 54T7666
TERMINAL BLOCK HEADER, RIGHT ANGLE, 11 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, RIGHT ANGLE, 11 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54T7666
Product Name Terminal Block Header, Right Angle, 11 Position, 5.08Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4017765 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details