Amphenol Communications Solutions Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions 10077555-101LF

Description
BACKPLANE CONNECTOR, HEADER, 72 POSITION; Product Range:FCI ZipLine Series; No. of Contacts:72Contacts; Pitch Spacing:3.6mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.8mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 72 POSITION; Product Range:FCI ZipLine Series; No. of Contacts:72Contacts; Pitch Spacing:3.6mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions - 05R9518 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions
05R9518
Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions 05R9518
BACKPLANE CONNECTOR, HEADER, 72 POSITION; Product Range:FCI ZipLine Series; No. of Contacts:72Contacts; Pitch Spacing:3.6mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.8mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 72 POSITION; Product Range:FCI ZipLine Series; No. of Contacts:72Contacts; Pitch Spacing:3.6mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 05R9518
Product Name Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103185-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Male 28-32 AWG Crimp Contact, loose - G125-1020005 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
2 suppliers
715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details