multicomp PRO Terminal Block Pcb, 6 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro MCTB-61C06

Description
TERMINAL BLOCK PCB, 6 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PCB, 6 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pcb, 6 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro - 54T7583 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pcb, 6 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro
54T7583
Terminal Block Pcb, 6 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro 54T7583
TERMINAL BLOCK PCB, 6 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PCB, 6 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7583
Product Name Terminal Block Pcb, 6 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15513 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 38
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-08A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details