multicomp PRO Terminal Block Pcb, 4 Position, 26-12Awg, 5Mm; Pitch Spacing Multicomp Pro MCTB-31C04

Description
TERMINAL BLOCK PCB, 4 POSITION, 26-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PCB, 4 POSITION, 26-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pcb, 4 Position, 26-12Awg, 5Mm; Pitch Spacing Multicomp Pro - 54T7570 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pcb, 4 Position, 26-12Awg, 5Mm; Pitch Spacing Multicomp Pro
54T7570
Terminal Block Pcb, 4 Position, 26-12Awg, 5Mm; Pitch Spacing Multicomp Pro 54T7570
TERMINAL BLOCK PCB, 4 POSITION, 26-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PCB, 4 POSITION, 26-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7570
Product Name Terminal Block Pcb, 4 Position, 26-12Awg, 5Mm; Pitch Spacing Multicomp Pro
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 604-10 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 10
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.003 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers