Keystone Electronics Corp. Miniature Turret Term Board 15299

Description
Part Number: 15299 # of Terminals: 50 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1559 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15299 # of Terminals: 50 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1559 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15299 is a miniature turret terminal board made of glass epoxy (GEE), featuring 50 terminals in a single row with a width of 1.125 inches (28.6 mm) and a length of 9.685 inches (246.0 mm). The board is scored into five sections for easy separation and includes mounting holes in each section. Terminals are brass with tin plating, compatible with MIL-T-10727 specifications.

Datasheet Summary
Powered by GS/AI

The 15299 is a miniature turret terminal board made of glass epoxy (GEE), featuring 50 terminals in a single row with a width of 1.125 inches (28.6 mm) and a length of 9.685 inches (246.0 mm). The board is scored into five sections for easy separation and includes mounting holes in each section. Terminals are brass with tin plating, compatible with MIL-T-10727 specifications.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15299 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15299
Miniature Turret Term Board 15299
Part Number: 15299 # of Terminals: 50 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1559 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15299

  • # of Terminals: 50
  • Length: 9.685
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1559
  • Width: 1.125 [28.6]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15299
Product Name Miniature Turret Term Board
Termination Options Turret - 1559
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15269 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7695-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7761-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Miniature Turret Term Board - 15288 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1583
# of Contacts 50
Body Material Glass Epoxy
View Details