multicomp PRO Switch, Tactile, Spst, 1.5Ma, Smd; Product Range Multicomp Pro MCTA3-3R2-V

Description
SWITCH, TACTILE, SPST, 1.5mA, SMD; Product Range:MCTA3 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:185gf; Contact Rating:50mA at 12VDC; IP Rating:IP57 RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST, 1.5mA, SMD; Product Range:MCTA3 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:185gf; Contact Rating:50mA at 12VDC; IP Rating:IP57 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst, 1.5Ma, Smd; Product Range Multicomp Pro - 12N2300 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 1.5Ma, Smd; Product Range Multicomp Pro
12N2300
Switch, Tactile, Spst, 1.5Ma, Smd; Product Range Multicomp Pro 12N2300
SWITCH, TACTILE, SPST, 1.5mA, SMD; Product Range:MCTA3 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:185gf; Contact Rating:50mA at 12VDC; IP Rating:IP57 RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 1.5mA, SMD; Product Range:MCTA3 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:185gf; Contact Rating:50mA at 12VDC; IP Rating:IP57 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 12N2300
Product Name Switch, Tactile, Spst, 1.5Ma, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-7010-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
4 suppliers
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features Weather resistant or waterproof
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1100PM-B - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
2 suppliers
Compact Four Leg Key Pad Dome - 5154TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers