multicomp PRO Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 1206; Capacitance Multicomp Pro MCT1206C103JCT

Description
CERAMIC CAPACITOR 0.01UF 25V, C0G, 5%, 1206; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCT Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.01UF 25V, C0G, 5%, 1206; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCT Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 1206; Capacitance Multicomp Pro - 38K9094 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 1206; Capacitance Multicomp Pro
38K9094
Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 1206; Capacitance Multicomp Pro 38K9094
CERAMIC CAPACITOR 0.01UF 25V, C0G, 5%, 1206; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCT Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 25V, C0G, 5%, 1206; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCT Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38K9094
Product Name Ceramic Capacitor 0.01Uf 25V, C0G, 5%, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details