multicomp PRO Switch, Tact Illum Red, R/a, Smt; Product Range Multicomp Pro MCSPJT1-YCA043T

Description
SWITCH, TACT ILLUM RED, R/A, SMT; Product Range:MCSPJ Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Square Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6.8mmRoHS Compliant: Yes
Datasheet
Description
SWITCH, TACT ILLUM RED, R/A, SMT; Product Range:MCSPJ Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Square Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6.8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tact Illum Red, R/a, Smt; Product Range Multicomp Pro - 28W1955 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tact Illum Red, R/a, Smt; Product Range Multicomp Pro
28W1955
Switch, Tact Illum Red, R/a, Smt; Product Range Multicomp Pro 28W1955
SWITCH, TACT ILLUM RED, R/A, SMT; Product Range:MCSPJ Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Square Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6.8mmRoHS Compliant: Yes

SWITCH, TACT ILLUM RED, R/A, SMT; Product Range:MCSPJ Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Square Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 28W1955
Product Name Switch, Tact Illum Red, R/a, Smt; Product Range Multicomp Pro
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
B3F Tactile Switch - B3F-1022 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
9 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details