CRYSTAL, 20MHZ, 10PF, 2.5MM X 2MM; Frequency Nom:20MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Crystals |
| Product Number | 56AC8727 |
| Product Name | Crystal, 20Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 20 MHz |