multicomp PRO Oscillator, 8Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-6NC2-8.00-25-B

Description
OSCILLATOR, 8MHZ, 7MM X 5MM, CMOS; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 8MHZ, 7MM X 5MM, CMOS; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 8Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8717 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 8Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro
56AC8717
Oscillator, 8Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro 56AC8717
OSCILLATOR, 8MHZ, 7MM X 5MM, CMOS; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

OSCILLATOR, 8MHZ, 7MM X 5MM, CMOS; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8717
Product Name Oscillator, 8Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7217CIPI - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Oscillators - 6719630 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers