multicomp PRO Smd Multilayer Ceramic Capacitor, Mcsh Series, 1500 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MCSH21B152K101CT

Description
SMD Multilayer Ceramic Capacitor, MCSH Series, 1500 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MCSH Series, 1500 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mcsh Series, 1500 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T7476 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mcsh Series, 1500 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T7476
Smd Multilayer Ceramic Capacitor, Mcsh Series, 1500 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T7476
SMD Multilayer Ceramic Capacitor, MCSH Series, 1500 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MCSH Series, 1500 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7476
Product Name Smd Multilayer Ceramic Capacitor, Mcsh Series, 1500 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101323U040DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers