multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 1000 Pf, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MCSH21B102K160CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 1000 pF, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 1000 pF, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 1000 Pf, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T7412 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 1000 Pf, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T7412
Multilayer Ceramic Capacitor, Mcca Series, 1000 Pf, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T7412
Multilayer Ceramic Capacitor, MCCA Series, 1000 pF, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 1000 pF, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7412
Product Name Multilayer Ceramic Capacitor, Mcca Series, 1000 Pf, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor - 60-0402N390J500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details