multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 3300 Pf, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCSH18B332K250CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 3300 pF, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 3300 pF, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 3300 Pf, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T7339 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 3300 Pf, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T7339
Multilayer Ceramic Capacitor, Mcca Series, 3300 Pf, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T7339
Multilayer Ceramic Capacitor, MCCA Series, 3300 pF, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 3300 pF, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3300Pf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC2992 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC2992
Cap, 3300Pf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC2992
CAP, 3300PF, 25V, 10%, X7R, 0603, REEL; Capacitance:3300pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

CAP, 3300PF, 25V, 10%, X7R, 0603, REEL; Capacitance:3300pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7339 03AC2992
Product Name Multilayer Ceramic Capacitor, Mcca Series, 3300 Pf, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 3300Pf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details