multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 0.01 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCSH18B103K250CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 0.01 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, MCCA Series, 0.01 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, MCCA Series, part number 23T7342, features a capacitance of 0.01 F with a tolerance of 10% and is rated for a voltage of 25 V. It utilizes X7R dielectric material, which provides stable capacitance over a wide temperature range. The capacitor is packaged in a 0603 (1608 metric) size, making it suitable for compact electronic designs. It is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. This component is designed for applications in the automotive, power supply, and lighting industries, where reliability under mechanical stress is crucial. The soft termination design enhances durability during surface mount technology (SMT) assembly, reducing the risk of damage from bending stresses.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, MCCA Series, part number 23T7342, features a capacitance of 0.01 F with a tolerance of 10% and is rated for a voltage of 25 V. It utilizes X7R dielectric material, which provides stable capacitance over a wide temperature range. The capacitor is packaged in a 0603 (1608 metric) size, making it suitable for compact electronic designs. It is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. This component is designed for applications in the automotive, power supply, and lighting industries, where reliability under mechanical stress is crucial. The soft termination design enhances durability during surface mount technology (SMT) assembly, reducing the risk of damage from bending stresses.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 0.01 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T7342 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 0.01 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T7342
Multilayer Ceramic Capacitor, Mcca Series, 0.01 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T7342
Multilayer Ceramic Capacitor, MCCA Series, 0.01 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 0.01 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7342
Product Name Multilayer Ceramic Capacitor, Mcca Series, 0.01 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101302T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers