multicomp PRO Cap, 1000Pf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro MCSH18B102K160CT

Description
CAP, 1000PF, 16V, 10%, X7R, 0603, REEL; Capacitance:1000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 1000PF, 16V, 10%, X7R, 0603, REEL; Capacitance:1000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Pf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC2971 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC2971
Cap, 1000Pf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC2971
CAP, 1000PF, 16V, 10%, X7R, 0603, REEL; Capacitance:1000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 16V, 10%, X7R, 0603, REEL; Capacitance:1000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 1000Pf, 16V, 0603, Reel; Capacitance Multicomp Pro - 23T7313 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 16V, 0603, Reel; Capacitance Multicomp Pro
23T7313
Cap, Mlcc, X7R, 1000Pf, 16V, 0603, Reel; Capacitance Multicomp Pro 23T7313
CAP, MLCC, X7R, 1000PF, 16V, 0603, REEL; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1000PF, 16V, 0603, REEL; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2971 23T7313
Product Name Cap, 1000Pf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro Cap, Mlcc, X7R, 1000Pf, 16V, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101472U075BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details