multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 1000 Pf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCSH18B102K100CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 1000 pF, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 1000 pF, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 1000 Pf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T7288 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 1000 Pf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T7288
Multilayer Ceramic Capacitor, Mcca Series, 1000 Pf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T7288
Multilayer Ceramic Capacitor, MCCA Series, 1000 pF, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 1000 pF, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 10V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC2970 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 10V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC2970
Cap, 1000Pf, 10V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC2970
CAP, 1000PF, 10V, 10%, X7R, 0603, REEL; Capacitance:1000pF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 10V, 10%, X7R, 0603, REEL; Capacitance:1000pF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7288 03AC2970
Product Name Multilayer Ceramic Capacitor, Mcca Series, 1000 Pf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 1000Pf, 10V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers