multicomp PRO Cap, 100Pf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro MCSH18B101K160CT

Description
CAP, 100PF, 16V, 10%, X7R, 0603, REEL; Capacitance:100pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 100PF, 16V, 10%, X7R, 0603, REEL; Capacitance:100pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Pf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC2968 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC2968
Cap, 100Pf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC2968
CAP, 100PF, 16V, 10%, X7R, 0603, REEL; Capacitance:100pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 16V, 10%, X7R, 0603, REEL; Capacitance:100pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mcca Series, 100 Pf, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T7307 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 100 Pf, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T7307
Multilayer Ceramic Capacitor, Mcca Series, 100 Pf, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T7307
Multilayer Ceramic Capacitor, MCCA Series, 100 pF, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 100 pF, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2968 23T7307
Product Name Cap, 100Pf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mcca Series, 100 Pf, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-4 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details