multicomp PRO Inductor, 2.2Uh, 20%; Inductance Multicomp Pro MCSDRH73B-2R2MHF

Description
INDUCTOR, 2.2UH, 20%; Inductance:2.2µH; RMS Current (Irms):4.6A; Inductor Construction:Shielde d; Saturation Current (Isat):5.52A; Product Range:MCSDRH73B Series; DC Resistance Max:0.0216ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, 20%; Inductance:2.2µH; RMS Current (Irms):4.6A; Inductor Construction:Shielde d; Saturation Current (Isat):5.52A; Product Range:MCSDRH73B Series; DC Resistance Max:0.0216ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, 20%; Inductance Multicomp Pro - 74AC1344 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%; Inductance Multicomp Pro
74AC1344
Inductor, 2.2Uh, 20%; Inductance Multicomp Pro 74AC1344
INDUCTOR, 2.2UH, 20%; Inductance:2.2µH; RMS Current (Irms):4.6A; Inductor Construction:Shielde d; Saturation Current (Isat):5.52A; Product Range:MCSDRH73B Series; DC Resistance Max:0.0216ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, 20%; Inductance:2.2µH; RMS Current (Irms):4.6A; Inductor Construction:Shielded; Saturation Current (Isat):5.52A; Product Range:MCSDRH73B Series; DC Resistance Max:0.0216ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1344
Product Name Inductor, 2.2Uh, 20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0216 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0051 microH
View Details
Fixed Inductors - 1674-CL0805-J274JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers