multicomp PRO Inductor, 47Μh, 20%, 2Pins; Inductance Multicomp Pro MCSDRH125B-470MHF

Description
INDUCTOR, 47µH, 20%, 2PINS; Inductance:47µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):3.2A; Product Range:MCSDRH125B Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47µH, 20%, 2PINS; Inductance:47µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):3.2A; Product Range:MCSDRH125B Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Μh, 20%, 2Pins; Inductance Multicomp Pro - 74AC1341 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Μh, 20%, 2Pins; Inductance Multicomp Pro
74AC1341
Inductor, 47Μh, 20%, 2Pins; Inductance Multicomp Pro 74AC1341
INDUCTOR, 47µH, 20%, 2PINS; Inductance:47µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):3.2A; Product Range:MCSDRH125B Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 47µH, 20%, 2PINS; Inductance:47µH; RMS Current (Irms):3.7A; Inductor Construction:Shielded; Saturation Current (Isat):3.2A; Product Range:MCSDRH125B Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1341
Product Name Inductor, 47Μh, 20%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers