multicomp PRO Inductors, 680Uh, 10%, Smd; Inductance Multicomp Pro MCSDC1006-681KU

Description
INDUCTORS, 680UH, 10%, SMD; Inductance:680µH; RMS Current (Irms):280mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTORS, 680UH, 10%, SMD; Inductance:680µH; RMS Current (Irms):280mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, 680Uh, 10%, Smd; Inductance Multicomp Pro - 29AH6516 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 680Uh, 10%, Smd; Inductance Multicomp Pro
29AH6516
Inductors, 680Uh, 10%, Smd; Inductance Multicomp Pro 29AH6516
INDUCTORS, 680UH, 10%, SMD; Inductance:680µH; RMS Current (Irms):280mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance RoHS Compliant: Yes

INDUCTORS, 680UH, 10%, SMD; Inductance:680µH; RMS Current (Irms):280mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AH6516
Product Name Inductors, 680Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8112 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 8000 to ? microH
View Details
3 suppliers
Surface Mount Inductors - 1678191 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details