multicomp PRO Inductors, 150Uh, 10%, Smd; Inductance Multicomp Pro MCSDC1006-151KU

Description
INDUCTORS, 150UH, 10%, SMD; Inductance:150µH; RMS Current (Irms):780mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance RoHS Compliant: Yes
Description
INDUCTORS, 150UH, 10%, SMD; Inductance:150µH; RMS Current (Irms):780mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductors, 150Uh, 10%, Smd; Inductance Multicomp Pro - 36AJ9898 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 150Uh, 10%, Smd; Inductance Multicomp Pro
36AJ9898
Inductors, 150Uh, 10%, Smd; Inductance Multicomp Pro 36AJ9898
INDUCTORS, 150UH, 10%, SMD; Inductance:150µH; RMS Current (Irms):780mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance RoHS Compliant: Yes

INDUCTORS, 150UH, 10%, SMD; Inductance:150µH; RMS Current (Irms):780mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9898
Product Name Inductors, 150Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details