multicomp PRO Inductors, 68Uh, 10%, Smd; Inductance Multicomp Pro MCSDC0906-680KU

Description
INDUCTORS, 68UH, 10%, SMD; Inductance:68µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.5mm x 10.5mm x 6.3mm; DC Resistance Max:0.31ohm; Inductance RoHS Compliant: Yes
Description
INDUCTORS, 68UH, 10%, SMD; Inductance:68µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.5mm x 10.5mm x 6.3mm; DC Resistance Max:0.31ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductors, 68Uh, 10%, Smd; Inductance Multicomp Pro - 36AJ9895 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 68Uh, 10%, Smd; Inductance Multicomp Pro
36AJ9895
Inductors, 68Uh, 10%, Smd; Inductance Multicomp Pro 36AJ9895
INDUCTORS, 68UH, 10%, SMD; Inductance:68µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.5mm x 10.5mm x 6.3mm; DC Resistance Max:0.31ohm; Inductance RoHS Compliant: Yes

INDUCTORS, 68UH, 10%, SMD; Inductance:68µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.5mm x 10.5mm x 6.3mm; DC Resistance Max:0.31ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9895
Product Name Inductors, 68Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 1.00E-3 microH
View Details
Fixed Inductors - 1674-CL0603-J184JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers