multicomp PRO Inductors, 4.7Uh, 20%, Smd; Inductance Multicomp Pro MCSDC0604-4R7MU

Description
INDUCTORS, 4.7UH, 20%, SMD; Inductance:4.7µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0604 Series; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.08ohm;RoHS Compliant: Yes
Description
INDUCTORS, 4.7UH, 20%, SMD; Inductance:4.7µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0604 Series; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.08ohm;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductors, 4.7Uh, 20%, Smd; Inductance Multicomp Pro - 74AC1326 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 4.7Uh, 20%, Smd; Inductance Multicomp Pro
74AC1326
Inductors, 4.7Uh, 20%, Smd; Inductance Multicomp Pro 74AC1326
INDUCTORS, 4.7UH, 20%, SMD; Inductance:4.7µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0604 Series; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.08ohm;RoHS Compliant: Yes

INDUCTORS, 4.7UH, 20%, SMD; Inductance:4.7µH; RMS Current (Irms):1.8A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC0604 Series; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.08ohm;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1326
Product Name Inductors, 4.7Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details